EN
  • EN
  • DE

ATS030A0X3-SR

Part No ATS030A0X3-SR
Manufacturer Lineage Power Corporation
Catalog END - OF - LIFE
Description 4.5 - 5.5Vdc input; 0.8 to 3.63Vdc Output; 30A output current, 6.0 - 14Vdc Input; 0.8Vdc to 3.63Vdc Output; 20/30A output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lineage Power Corporation
Win Source Part Number 1149515-ATS030A0X3-SR
Manufacturer Homepage www.lineagepower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS030A0X3-SR CAD Model

Description

The ATS030A0X3-SR is a DC-DC converter module manufactured by Lineage Power Corporation (now GE Critical Power, and subsequently part of Flex). It's designed to provide a regulated DC output voltage from a DC input voltage. This module is typically used in distributed power architectures to convert a higher voltage bus to a lower voltage required by specific components or subsystems. It's a non-isolated converter, meaning there is a direct electrical connection between the input and output.

Applications:

  • Telecommunications Equipment: Powers various components within telecom infrastructure, such as routers, switches, and base stations.
  • Networking Equipment: Provides regulated power for network devices, including servers, storage systems, and networking cards.
  • Industrial Automation: Used in industrial control systems to power sensors, actuators, and other electronic components.
  • Medical Devices: Supplies power to various circuits within medical equipment, ensuring stable and reliable operation.
  • Data Centers: Provides power for servers, storage arrays, and other data center equipment.

Features:

  • High Efficiency: Designed to minimize power losses and improve overall system efficiency.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, providing flexibility in system design.
  • Precise Output Voltage Regulation: Maintains a stable and accurate output voltage under varying load conditions.
  • Overcurrent Protection: Protects the module and the load from excessive current draw.
  • Overtemperature Protection: Shuts down the module if the temperature exceeds safe limits.

Benefits:

  • Reliable Power Conversion: Provides stable and reliable power to critical components.
  • Energy Savings: High efficiency minimizes power consumption and reduces operating costs.
  • Simplified System Design: Integrated protection features simplify system design and reduce the need for external components.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Increased System Uptime: Protection features prevent damage and ensure continuous operation.

Additional Details:

The ATS030A0X3-SR typically comes in a through-hole or surface-mount package. Key specifications include the input voltage range, output voltage, output current, and efficiency. Designers should refer to the datasheet for detailed electrical characteristics, application guidelines, and thermal management recommendations. This DC-DC converter module is well-suited for applications requiring efficient, reliable, and compact power conversion.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $184.7711 $184.7711
2+ $178.6115 $357.2230
3+ $160.1350 $480.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess