EN
  • EN
  • DE

GD74HC125

Part No GD74HC125
Manufacturer LG
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227237-GD74HC125
Categories Custom Parts
Manufacturer LG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD74HC125 CAD Model

Description

The GD74HC125 is a high-speed silicon gate CMOS quad buffer with 3-STATE outputs. This device features four independent buffers, each with its own output enable (OE) input. When the OE input is low, the buffer is enabled, and the output follows the input. When the OE input is high, the output is disabled and goes into a high-impedance state.

Applications

  • Logic level shifting
  • Bus buffering
  • Memory address decoding
  • Data transmission
  • Microcontroller interfacing
  • Line driving

Features

  • Quad buffer configuration
  • 3-STATE outputs
  • High-speed operation: tpd = 8ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4μA (max.) at VCC = 5V
  • Wide operating voltage range: 2V to 6V
  • TTL compatible inputs
  • Fanout capability: 15 LSTTL loads
  • Available in DIP and SOIC packages

Benefits

  • Versatile Logic Function: The quad buffer configuration allows for multiple signal buffering or isolation within a single package.
  • High-Speed Performance: Fast propagation delays enable the GD74HC125 to be used in high-frequency applications.
  • Low Power Consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered devices.
  • Wide Operating Voltage: Operates reliably over a broad voltage range, providing design flexibility.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with other logic families.
  • Bus Isolation: The 3-STATE outputs enable the GD74HC125 to be used for isolating different sections of a bus system.

Additional Details

The GD74HC125 is part of the 74HC family of integrated circuits, which provides a wide range of logic functions. It is commonly used in digital systems to buffer signals, isolate buses, and perform logic level shifting. The 3-STATE outputs allow multiple devices to share a common bus, with only one device driving the bus at a time. The GD74HC125 is pin-compatible with the 74LS125 and 74HCT125, but offers improved performance and lower power consumption.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Fastrax
Lowest to $32.6415

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess