EN
  • EN
  • DE

LSDMI64GCBEU1000R

Part No LSDMI64GCBEU1000R
Manufacturer Lexar
Catalog Memory Cards
Description 32GB microSDHC(TF) Professional 1000x UHS-II C10 U3 V60 w/Reader
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1456381-LSDMI64GCBEU1000R
Manufacturer Lexar
Ultra Librarian 3D Model Ultra Librarian LSDMI64GCBEU1000R CAD Model

Description

The Lexar Retail LSDMI64GCBEU1000R is a professional-grade microSDHC card specifically engineered for photographers, videographers, and enthusiasts who demand the highest performance from their mobile and digital imaging devices. Despite being listed with an erroneous 32GB capacity in its specifications, this card actually offers a generous 64GB of storage, accommodating a large number of high-resolution images and hours of 4K video. It boasts an impressive 1000x speed rating, equivalent to a transfer speed of up to 150MB/s, courtesy of the UHS-II technology. It is well suited for continuous high-speed photo shooting and extended lengths of high-definition video recording, meeting the UHS Speed Class 3 (U3) and Video Speed Class 60 (V60) standards. The card comes bundled with a UHS-II reader, ensuring maximum transfer speeds when downloading content to a computer. The Lexar LSDMI64GCBEU1000R microSDHC card sets a new standard for storage performance, making it an ideal solution for professional use.

You May Also Be Interested in

Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 2GB
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD SD 2GB 10 UHS 1 SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess