EN
  • EN
  • DE

LT218

Part No LT218
Manufacturer LETEX TECHNOLOGY CORP.
Catalog Solid State Relays
Description Solid State SPST-NO(1 Form A) SOP-4-2.54mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-4-2.54mm
Turn-on time 800us
Isolation Voltage(Vrms) 1.5kV
RDS(on) 60mΩ
Turn-off time 20us
Operating Temperature -40℃~+85℃
Forward Voltage 1.2V
Forward Current(If) 50mA
Load Voltage 40V
Total Power Dissipation(Pd) 500mW
Load Current 2.5A
Ultra Librarian 3D Model Ultra Librarian LT218 CAD Model

Description

02EZA6.8 Zener Diode

The 02EZA6.8 Zener Diode offers reliable voltage regulation with a 6.8V output. This diode is suitable for applications requiring a dependable voltage reference.

  • Accurate Voltage Control: Provides a consistent 6.8V regulation.
  • Compact Design: Fits easily into various circuit designs.

Applications:

  • Portable Electronics
  • Test and Measurement Equipment
  • LED Drivers

Benefits:

  • Prevents damage due to overvoltage conditions.
  • Optimizes circuit performance by providing a steady reference voltage.

You May Also Be Interested in

Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPDT 500MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3782 $55.1280
90+ $1.1309 $101.7810
140+ $1.0955 $153.3700
190+ $1.0602 $201.4380
245+ $1.0249 $251.1005
330+ $0.9188 $303.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess