EN
  • EN
  • DE

SM240BF

Part No SM240BF
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Description Schottky Diode 2A 40V 2Pin SMB-FL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093760-SM240BF
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM240BF CAD Model

Description

The SM240BF is a silicon controlled rectifier (SCR) manufactured by Leshan Radio. An SCR is a four-layer, three-terminal semiconductor device used for controlling high-power electrical circuits. It acts as an electronic switch that can turn on and conduct current, but unlike a transistor, it remains on even after the gate signal is removed, until the current drops below a certain holding current threshold. SCRs are typically used in applications requiring high current and voltage switching capabilities.

Applications

  • Motor Speed Control: Regulating the speed of DC motors in industrial and automotive applications.
  • Lighting Control: Dimming and controlling the intensity of lighting systems.
  • Voltage Regulation: Maintaining a stable output voltage in power supplies and voltage regulators.
  • Phase Control: Controlling the phase angle of AC waveforms in various power control applications.
  • Welding Equipment: Switching and controlling high currents in welding machines.

Features

  • High Current Handling: Capable of switching and controlling high currents.
  • High Voltage Blocking: Can block high voltages in the off state.
  • Fast Switching Speed: Offers relatively fast switching speeds for efficient operation.
  • Low On-State Voltage: Minimal voltage drop across the device when conducting.
  • Gate Triggering: Can be triggered by a small gate current or voltage.
  • Robust Construction: Designed for reliable operation in harsh environments.

Benefits

  • Efficient Power Control: Enables efficient control of high-power electrical circuits.
  • Reliable Switching: Provides reliable and consistent switching performance.
  • Simplified Circuit Design: Requires relatively simple circuitry for triggering and control.
  • Cost-Effective Solution: Offers a cost-effective solution for high-power switching applications.
  • Wide Range of Applications: Suitable for a wide range of applications requiring high-power switching.

Additional Details

The SM240BF SCR has specific voltage and current ratings, which are critical to consider when selecting it for a particular application. The gate trigger current and voltage are also important parameters to ensure proper triggering. It is essential to consult the datasheet for the manufacturer's recommended operating conditions and protection circuitry. SCRs typically require a heat sink to dissipate heat generated during operation, especially at high currents. Proper heat sinking is crucial to prevent overheating and device failure. The device is typically packaged in a through-hole package for easy mounting to a heat sink. Applications requiring precise timing and control may prefer other switching devices like MOSFETs or IGBTs; however, SCRs provide a cost-effective and robust solution for many high-power switching needs where precise turn-off control is not essential.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0553 $50.0465
2,205+ $0.0454 $100.1070
3,410+ $0.0440 $150.0400
4,695+ $0.0426 $200.0070
6,070+ $0.0412 $250.0840
8,135+ $0.0369 $300.1815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess