EN
  • EN
  • DE

LMUN2237LT1G

Part No LMUN2237LT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070396-LMUN2237LT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMUN2237LT1G CAD Model

Description

The LMUN2237LT1G is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. This transistor is designed for general-purpose amplification and switching applications. It is commonly used in a variety of electronic circuits to control or amplify current. Its compact SOT-23 package makes it suitable for space-constrained applications.

Applications

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Load switches
  • Signal amplification

Features

  • PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -200mA
  • Power Dissipation (PD): 225mW
  • DC Current Gain (hFE): 40 to 120
  • SOT-23 Package

Benefits

  • Versatile: Suitable for a wide range of general-purpose applications.
  • Compact Size: The SOT-23 package allows for high-density circuit designs.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.
  • Good Current Gain: Offers adequate current amplification for typical applications.

The LMUN2237LT1G transistor is designed to provide reliable performance in both amplification and switching circuits. Its specifications make it a good choice for low to medium power applications where a PNP transistor is required. The SOT-23 package is easily soldered and mounted on printed circuit boards. Understanding the datasheet is crucial for proper use of the transistor. The hFE (DC Current Gain) indicates the amplification factor of the transistor, and the VCEO (Collector-Emitter Voltage) specifies the maximum voltage that can be applied between the collector and emitter without causing damage. The IC (Collector Current) represents the maximum continuous current the transistor can handle.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess