EN
  • EN
  • DE

LMSZ5260BT1G

Part No LMSZ5260BT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070390-LMSZ5260BT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSZ5260BT1G CAD Model

Description

The LMSZ5260BT1G is a Zener diode manufactured by Leshan Radio. A Zener diode is a silicon semiconductor device that permits current to flow in either a forward or reverse direction. It differs from a regular diode because it is also designed to reliably allow current to flow 'backwards' when a certain reverse voltage is reached. This is also known as the Zener voltage.

Applications

  • Voltage Regulation: Maintains a stable voltage output despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage levels.
  • Voltage Reference: Provides a stable voltage source for measurement and control applications.
  • Surge Suppression: Protects circuits from transient voltage surges.

Features

  • Zener Voltage: Typically 47 Volts. This is the reverse voltage at which the diode starts conducting significantly.
  • Power Dissipation: Commonly rated for around 500mW.
  • Tolerance: Usually ±5% of the nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below its Zener voltage.
  • Surface Mount Package: Typically available in a small surface-mount package like SOD-123 for automated assembly.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage output.
  • Circuit Protection: Prevents damage from overvoltage conditions.
  • Compact Size: Allows for use in space-constrained applications.
  • Ease of Implementation: Simple to incorporate into electronic circuits.
  • Cost-Effective Solution: Provides a relatively inexpensive method for voltage regulation and protection.

Additional Details

The LMSZ5260BT1G Zener diode is usually packaged in a SOD-123 or similar surface-mount package. It can operate within a wide temperature range, typically from -65°C to +150°C. The exact reverse leakage current, dynamic impedance, and temperature coefficient of the Zener voltage can vary, so consulting the datasheet from Leshan Radio is recommended for precise specifications. The materials used are standard semiconductor materials such as silicon.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
KEC
Lowest to $0.0658
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
Lowest to $0.0215
Lowpower
Lowest to $0.0643
KIWI
Lowest to $0.0839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,475+ $0.0144 $50.0400
8,405+ $0.0119 $100.0195
13,045+ $0.0115 $150.0175
18,020+ $0.0111 $200.0220
23,150+ $0.0108 $250.0200
31,250+ $0.0096 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,720 pieces
MOQ: 3475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess