EN
  • EN
  • DE

LMBR240ET1G

Part No LMBR240ET1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070278-LMBR240ET1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMBR240ET1G CAD Model

Description

The LMBR240ET1G is a Schottky Barrier Diode manufactured by Leshan Radio. It is designed for applications where fast switching and low forward voltage drop are critical. This diode finds uses in various electronic circuits, including power supplies, DC-DC converters, and reverse polarity protection circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier to improve efficiency in high-frequency power supplies.
  • DC-DC Converters: Employed in DC-DC converters to reduce power loss and enhance performance.
  • Reverse Polarity Protection: Provides protection against damage from reverse voltage connections.
  • High-Frequency Rectification: Suitable for applications requiring rectification at high frequencies.
  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves circuit efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Low Reverse Leakage Current: Reduces power loss and improves overall circuit performance.
  • Surface Mount Package (SOD-123): Facilitates easy and efficient PCB assembly.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop results in higher efficiency in power conversion applications.
  • Improved Performance: Fast switching speed allows for higher frequency operation and reduced switching losses.
  • Reliable Protection: Provides robust protection against reverse polarity and voltage surges.
  • Simplified Assembly: Surface mount package reduces assembly time and costs.
  • Increased Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Environmentally Responsible: RoHS compliance ensures that the device meets environmental regulations.

Additional Details:

The LMBR240ET1G typically exhibits a forward voltage drop of approximately 0.4V to 0.6V at its rated current. The reverse leakage current is usually in the order of microamperes. It comes in a compact SOD-123 surface mount package, making it suitable for densely populated PCBs. The maximum repetitive reverse voltage is typically around 40V. Its operating temperature range generally spans from -65°C to +125°C. The device's characteristics make it ideal for applications requiring efficient and reliable performance in high-frequency circuits and protection schemes.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
Samsung
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Lowpower
Lowest to $0.0405
Chilisin
Lowest to $0.0517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,665+ $0.0301 $50.1165
4,050+ $0.0247 $100.0350
6,280+ $0.0239 $150.0920
8,660+ $0.0231 $200.0460
11,165+ $0.0224 $250.0960
14,930+ $0.0201 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,688 pieces
MOQ: 1665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess