EN
  • EN
  • DE

LMBR160ET1G

Part No LMBR160ET1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070277-LMBR160ET1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMBR160ET1G CAD Model

Description

The LMBR160ET1G is a Schottky Barrier Diode manufactured by Leshan Radio. This diode is designed for applications requiring fast switching speed and low forward voltage drop. It is commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency and reduce power loss.
  • Switching Power Supplies: Employed in switching power supplies for high-frequency rectification.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in electronic devices.
  • Voltage Clamping: Used for clamping voltage to protect sensitive components from overvoltage conditions.
  • Solar Panel Systems: Acts as a bypass diode to prevent reverse current flow in solar panel arrays.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage current.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards (PCBs).
  • High Surge Current Capability: Withstands high current surges without damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to higher efficiency in power conversion applications.
  • Faster Switching: Fast switching speed allows for higher operating frequencies in switching circuits.
  • Enhanced Protection: Provides reliable protection against reverse polarity and overvoltage conditions.
  • Simplified Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Increased Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Environmentally Friendly: RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The LMBR160ET1G typically has a forward voltage drop of around 0.4V to 0.6V at the rated current. Its reverse leakage current is typically in the microampere range. The device is available in a SOD-123 package, suitable for compact electronic designs. The maximum repetitive reverse voltage is typically around 60V. Its operating temperature range typically spans from -65°C to +125°C. This diode's characteristics make it suitable for a wide range of applications requiring efficient and reliable rectification and protection.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
KEC
Lowest to $0.0658
ON Semiconductor
Lowest to $0.1379
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,175+ $0.0179 $200.0325
14,455+ $0.0173 $250.0715
19,355+ $0.0155 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess