EN
  • EN
  • DE

LM5Z4V7T1G

Part No LM5Z4V7T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070180-LM5Z4V7T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM5Z4V7T1G CAD Model

Description

The LM5Z4V7T1G is a Zener diode manufactured by Leshan Radio. It's designed to provide voltage regulation by maintaining a stable voltage level when the reverse voltage applied to it reaches its Zener voltage.

Applications

  • Voltage regulation: Maintaining a stable voltage in electronic circuits despite variations in input voltage or load current.
  • Overvoltage protection: Protecting sensitive components from damage due to voltage spikes or surges.
  • Clipping circuits: Shaping or limiting voltage waveforms.
  • Reference voltage generation: Providing a stable reference voltage for other circuits.
  • Transient voltage suppression: Protecting electronic devices from transient voltage events.

Features

  • Zener Voltage of 4.7V: Provides a stable voltage reference at 4.7 volts.
  • Low leakage current: Minimizes power loss and improves efficiency.
  • High surge current capability: Can withstand high surge currents without damage.
  • SOD-523 Package: Small surface-mount package for compact designs.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Precise voltage regulation: Maintains a consistent voltage level for reliable circuit operation.
  • Effective overvoltage protection: Prevents damage to sensitive components from voltage spikes.
  • Compact design: The small SOD-523 package saves valuable board space.
  • High reliability: Ensures long-term performance in demanding applications.
  • Automotive compatibility: Meets the stringent requirements of automotive electronics.

Additional Details

The LM5Z4V7T1G Zener diode is commonly used in various electronic circuits to ensure a stable voltage supply. Its low leakage current contributes to efficient power management, and its high surge current capability provides reliable protection against voltage transients. The SOD-523 package allows for easy surface mounting and integration into compact designs. It adheres to AEC-Q101 standards, making it suitable for automotive applications where reliability and durability are critical. For detailed specifications, including maximum power dissipation and temperature ratings, refer to the official datasheet.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0382
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lowpower
Lowest to $0.0643
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0167 $50.0165
7,300+ $0.0137 $100.0100
11,280+ $0.0133 $150.0240
15,625+ $0.0128 $200.0000
20,165+ $0.0124 $250.0460
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess