EN
  • EN
  • DE

LESD8LV12CT5G

Part No LESD8LV12CT5G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966086-LESD8LV12CT5G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LESD8LV12CT5G CAD Model

Description

The LESD8LV12CT5G is a low-voltage Transient Voltage Suppressor (TVS) diode array manufactured by Leshan Radio. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events, particularly in applications with low voltage requirements. This device is commonly used in portable devices, data lines, and other applications where space and performance are critical.

Applications:

  • Smartphones and Tablets: Provides ESD protection for I/O ports, data lines, and power interfaces.
  • Wearable Devices: Protects sensitive electronics in smartwatches, fitness trackers, and other wearable devices.
  • Portable Electronics: Safeguards handheld gaming consoles, MP3 players, and other portable devices.
  • USB Interfaces: Protects USB ports from ESD damage during connection and disconnection.
  • HDMI Interfaces: Ensures the reliability of HDMI ports by protecting against voltage transients.
  • Data Lines: Protects data communication lines in various electronic systems.

Features:

  • Low Clamping Voltage: Provides effective protection for low-voltage circuits by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, ensuring signal integrity.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • Multi-Line Protection: Provides protection for multiple lines in a single package, saving board space.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Reliability: Protects sensitive low-voltage components from ESD damage, improving the overall reliability of electronic devices.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and maintenance costs.
  • Improved Performance: Ensures stable and consistent performance of electronic circuits by protecting against voltage fluctuations.
  • Space-Saving Solution: Small package size and multi-line protection allow for efficient use of board space.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from ESD and transient voltage events.

Additional Details:

The LESD8LV12CT5G TVS diode array is typically available in a small surface-mount package. It is designed to meet industry standards for ESD protection. The specific clamping voltage, capacitance, and number of protected lines may vary depending on the configuration. Refer to the product datasheet for detailed specifications.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
ON Semiconductor
Lowest to $0.1379
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0160 $50.0000
7,580+ $0.0132 $100.0560
11,720+ $0.0128 $150.0160
16,130+ $0.0124 $200.0120
21,010+ $0.0119 $250.0190
28,040+ $0.0107 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess