The LBZX84C51LT1G is a surface mount Zener diode manufactured by Leshan Radio. It's designed to provide stable voltage regulation and transient voltage suppression in a variety of electronic applications. The diode's primary function is to protect sensitive components from overvoltage conditions and to maintain a consistent voltage reference point within a circuit.
Applications:
- Voltage Regulation in Power Supplies
- Overvoltage Protection for Sensitive Electronic Components
- Voltage Clamping for Data Lines
- Zener Voltage Reference in Test Equipment
- Transient Suppression in Automotive and Industrial Applications
Features:
- SOT-23 Package: Small surface mount package for high-density PCB designs.
- Zener Voltage: 51V Zener voltage for precise voltage regulation.
- Low Leakage Current: Minimizes power loss and improves efficiency.
- High Surge Capability: Provides robust protection against transient voltage spikes.
- RoHS Compliant: Lead-free construction for environmental compliance.
Benefits:
- Provides reliable voltage regulation, ensuring stable operation of electronic circuits.
- Protects sensitive components from damage caused by overvoltage conditions.
- Reduces PCB space requirements due to its small SOT-23 package.
- Minimizes power consumption with its low leakage current.
- Offers a cost-effective solution for voltage regulation and overvoltage protection.
Additional Details:
The LBZX84C51LT1G has a power dissipation rating of typically 350 mW. The operating temperature range is from -65°C to +150°C, making it suitable for a wide range of environments. The SOT-23 package is designed for automated assembly processes. The Zener impedance is an important characteristic that influences the stability of the regulated voltage under varying load conditions. It is important to select a proper current limiting resistor in series with the Zener diode to avoid overheating and damage. The forward voltage of the diode is approximately 0.9 V. This component is commonly used to protect circuits from electrostatic discharge events.