EN
  • EN
  • DE

LBZX84B5V6LT1G

Part No LBZX84B5V6LT1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068843-LBZX84B5V6LT1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZX84B5V6LT1G CAD Model

Description

The LBZX84B5V6LT1G is a Zener diode manufactured by Leshan Radio. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage when operated in the reverse breakdown region.

Applications

  • Voltage Regulation: Used in power supplies and other circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting voltage levels.
  • Transient Voltage Suppression (TVS): Absorbs energy from transient voltage events, such as electrostatic discharge (ESD).
  • Reference Voltage: Provides a stable reference voltage for comparator circuits and other applications.

Features

  • Zener Voltage: 5.6V, indicating the reverse breakdown voltage of the diode.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Fast Response Time: Quickly reacts to voltage changes.
  • Pb-Free (Lead-Free): Complies with RoHS environmental standards.

Benefits

  • Stable Voltage: Provides a stable and consistent voltage output, ensuring reliable circuit operation.
  • Circuit Protection: Protects sensitive components from damage due to overvoltage conditions.
  • Easy to Integrate: Simple to implement in various electronic circuits.
  • Compact Size: Saves space on circuit boards, enabling smaller and more efficient designs.
  • Cost-Effective: Offers an affordable solution for voltage regulation and protection.
  • Enhanced Reliability: Improves the overall reliability and performance of electronic circuits.

Additional Details

The LBZX84B5V6LT1G is typically housed in a small outline transistor (SOT) package suitable for surface mounting. It's designed for a specific operating temperature range. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and maximum ratings. Understanding these parameters is crucial for proper circuit design and reliable operation.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Lowest to $0.0382
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,985+ $0.0252 $50.0220
4,835+ $0.0207 $100.0845
7,465+ $0.0201 $150.0465
10,310+ $0.0194 $200.0140
13,300+ $0.0188 $250.0400
17,860+ $0.0168 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess