EN
  • EN
  • DE

LBZT52C3V9T1G

Part No LBZT52C3V9T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068842-LBZT52C3V9T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZT52C3V9T1G CAD Model

Description

The LBZT52C3V9T1G is a Zener diode manufactured by Leshan Radio. Zener diodes are silicon semiconductor devices that allow current to flow in either direction, but are specifically designed to allow current to flow in the reverse direction when a certain voltage (the Zener voltage) is reached. This characteristic makes them ideal for voltage regulation and protection circuits.

Applications

  • Voltage Regulation: Maintains a stable voltage output in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage to a specific level in signal processing applications.
  • Voltage Shifting: Shifts the voltage level of a signal to a desired range.
  • Reference Voltage: Provides a stable reference voltage for comparison in electronic circuits.

Features

  • Zener Voltage: The specific reverse breakdown voltage of the diode (3.9V in this case).
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Form Factor: Compact size for easy integration into circuit boards.
  • Fast Response Time: Quickly responds to voltage changes.
  • High Reliability: Designed for long-term reliability in demanding applications.

Benefits

  • Stable Voltage: Provides a stable and consistent voltage output.
  • Circuit Protection: Protects sensitive components from overvoltage conditions.
  • Easy to Use: Simple to implement in various electronic circuits.
  • Compact Design: Saves space on circuit boards due to its small size.
  • Cost-Effective: Offers an affordable solution for voltage regulation and protection.
  • Improved Performance: Enhances the overall performance and reliability of electronic circuits.

Additional Details

The LBZT52C3V9T1G Zener diode is typically available in a surface-mount package. It is designed to operate within a specified temperature range and is suitable for various electronic applications. The diode's characteristics, such as Zener voltage tolerance and dynamic impedance, are crucial for accurate voltage regulation. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
Lowest to $2.6115
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3,090+ $0.0162 $50.0580
7,520+ $0.0133 $100.0160
11,630+ $0.0129 $150.0270
16,000+ $0.0125 $200.0000
20,665+ $0.0121 $250.0465
27,780+ $0.0108 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 3090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess