EN
  • EN
  • DE

LBZT52B18T1G

Part No LBZT52B18T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050265-LBZT52B18T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBZT52B18T1G CAD Model

Description

The LBZT52B18T1G is a Zener diode manufactured by Leshan Radio. This diode is designed to provide a stable reference voltage and protect circuits from overvoltage conditions. Its small size and precise voltage regulation make it suitable for a wide range of electronic applications. The 'B18' in the part number indicates a Zener voltage of approximately 18 volts.

Applications:

  • Voltage Regulation: Providing a stable voltage reference in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the voltage in signal processing applications.
  • Metering Circuits: Providing a reference voltage for accurate measurements.
  • Communication Equipment: Voltage stabilization in communication systems.

Features:

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Precise Voltage Regulation: Maintains a consistent voltage over a wide range of currents.
  • Small Size: Compact package for space-constrained applications.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • High Reliability: Robust construction for long-term performance.

Benefits:

  • Stable Voltage Reference: Ensures accurate and consistent voltage regulation.
  • Equipment Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Compact Design: Allows for integration into small electronic devices.
  • Reduced Power Consumption: Minimizes current leakage for efficient operation.
  • Long Service Life: Provides reliable performance over an extended period.

The LBZT52B18T1G typically features a Zener voltage of 18V with a tolerance of around 5%. It is commonly available in a SOD-323 package. Its low dynamic impedance ensures that the voltage remains stable even with varying current. Refer to the Leshan Radio datasheet for detailed electrical characteristics, package dimensions, and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KEC
Lowest to $0.0658
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Murata Electronics North America
Lowest to $0.1305
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,125+ $0.0160 $50.0000
7,580+ $0.0132 $100.0560
11,720+ $0.0128 $150.0160
16,265+ $0.0123 $200.0595
21,010+ $0.0119 $250.0190
28,040+ $0.0107 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 3125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess