EN
  • EN
  • DE

LBTA54CLT1G

Part No LBTA54CLT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827233-LBTA54CLT1G
Ultra Librarian 3D Model Ultra Librarian LBTA54CLT1G CAD Model

Description

The LBTA54CLT1G is a general-purpose PNP transistor manufactured by Leshan Radio. It is designed for use in a wide variety of switching and amplification applications. This transistor offers reliable performance and is suitable for both low and medium power circuits.

Applications:

  • Switching Circuits: Used as a switch to control current flow in various electronic circuits.
  • Amplification: Can be used in small signal amplifier stages.
  • Driver Circuits: Used to drive higher current loads, such as relays and LEDs.
  • General Purpose Applications: Suitable for a wide range of electronic projects and circuits.
  • Inverter Circuits: Can be used in basic inverter designs.

Features:

  • PNP Transistor: A PNP bipolar junction transistor.
  • Small Signal Amplifier: Designed for small signal amplification.
  • High Collector Current: Capable of handling a moderate collector current.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching.
  • Surface Mount Package: Typically available in a surface mount package (e.g., SOT-23).

Benefits:

  • Versatile Application: Suitable for a wide range of circuit designs.
  • Reliable Performance: Provides consistent performance in various operating conditions.
  • Compact Size: Small package size allows for efficient use of board space.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective: Offers a good balance between performance and price.

Additional Details:

The LBTA54CLT1G has specific voltage and current ratings; consult the datasheet for exact values. The device’s hFE (DC current gain) is a critical parameter for amplifier design. Its operating temperature range is also an important consideration for ensuring reliable operation in different environments. It is typically used in low-voltage applications. For detailed electrical characteristics, refer to the Leshan Radio datasheet.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess