EN
  • EN
  • DE

L74VHC1G135

Part No L74VHC1G135
Manufacturer Leshan Radio
Catalog Misc Products
Description 2-Input NANDSchmitt-Trigger with Open Drain Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827133-L74VHC1G135
Ultra Librarian 3D Model Ultra Librarian L74VHC1G135 CAD Model

Description

The L74VHC1G135 is a single Schmitt trigger gate manufactured by Leshan Radio. This device is designed to perform a logic function with improved noise immunity. The Schmitt trigger input allows the circuit to accept slowly changing or noisy input signals and produce a clean, sharp output signal. It's ideal for wave shaping and signal conditioning in digital circuits.

Applications:

  • Wave shaping
  • Signal conditioning
  • Debouncing switches
  • Line receivers
  • Oscillators

Features:

  • Single Schmitt trigger gate
  • High noise immunity
  • Low power consumption
  • Wide operating voltage range
  • Fast propagation delay
  • Small SOT-23 package

Benefits:

  • Improved signal integrity in noisy environments
  • Simplified circuit design
  • Reduced power consumption
  • Reliable operation over a wide range of conditions
  • Compact size for space-constrained applications

Additional Details:

The L74VHC1G135 operates with a supply voltage range suitable for both 3.3V and 5V logic systems. Its high noise immunity ensures that the output remains stable even with significant noise on the input signal. The fast propagation delay allows for use in high-speed digital circuits. The SOT-23 package provides a small footprint for high-density board layouts.

Key electrical characteristics include a low input threshold voltage, a high output drive capability, and a wide operating temperature range. The device is commonly used in industrial control systems, consumer electronics, and other applications where reliable signal conditioning is required. Its Schmitt trigger action ensures that the output transitions cleanly, even when the input signal is noisy or slowly changing.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess