EN
  • EN
  • DE

L2N7002SDW1T1G

Part No L2N7002SDW1T1G
Manufacturer Leshan Radio
Catalog OEM Parts (J - L)
Description Field Effect Transistor 0.38A 60V 6Pin SC-88
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068369-L2N7002SDW1T1G
Categories OEM Parts(J-L)
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L2N7002SDW1T1G CAD Model

Description

The L2N7002SDW1T1G is a small signal MOSFET manufactured by Leshan Radio. It is designed for low voltage, low current switching applications. This enhancement mode N-Channel MOSFET is commonly used in portable devices and logic-level circuits.

Applications:

  • Small Signal Switching: Used in low-side switching circuits for controlling LEDs, small motors, and relays.
  • Logic Level Conversion: Employed as a level shifter or logic gate in digital circuits.
  • Portable Devices: Integrated into smartphones, tablets, and other portable electronics for power management.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Load Switching: Controls small loads in embedded systems and IoT devices.

Features:

  • Low Gate Threshold Voltage: Allows direct drive from logic-level signals, simplifying circuit design.
  • Fast Switching Speed: Enables high-frequency switching for efficient operation.
  • Low On-Resistance: Minimizes conduction losses, improving energy efficiency.
  • Small Package Size: Facilitates easy integration into compact electronic devices.
  • RoHS Compliant: Complies with environmental standards for lead-free manufacturing.

Benefits:

  • Efficient Switching: Provides efficient and reliable switching performance for low-power applications.
  • Simplified Circuit Design: Reduces the complexity of circuit designs with its logic-level compatibility.
  • Energy Savings: Minimizes power losses, resulting in longer battery life for portable devices.
  • Compact Integration: Allows for high-density circuit designs in small electronic products.
  • Environmentally Friendly: Meets environmental standards for reduced environmental impact.

Additional Details:

The L2N7002SDW1T1G features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 0.115A. It has a typical gate threshold voltage (VGS(th)) of 2.1V. The on-resistance (RDS(on)) is typically 7.5 ohms at VGS = 10V. The device is packaged in a SOT-363 (SC-88) package, which is designed for surface mount technology. The fast switching speed and low on-resistance make it an ideal choice for efficient power management in portable and low-power electronic devices. Its small size allows for high-density board designs, making it suitable for a wide range of applications.

You May Also Be Interested in

Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0215
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0222
Chilisin
Lowest to $0.0517
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,045+ $0.0245 $50.1025
4,980+ $0.0201 $100.0980
7,695+ $0.0195 $150.0525
10,585+ $0.0189 $200.0565
13,740+ $0.0182 $250.0680
18,405+ $0.0163 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess