EN
  • EN
  • DE

LENOVO 94Y6614 - Heatsink - x3650 M4 (7915) - Up to 130W

Part No LENOVO 94Y6614 - Heatsink - x3650 M4 (7915) - Up to 130W
Manufacturer Lenovo
Catalog Spare Parts
Description x3650 M4 - Heatsink 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433060-LENOVO 94Y6614 - Heatsink - x3650 M4 (7915) - Up to 130W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y6614 - Heatsink - x3650 M4 (7915) - Up to 130W CAD Model

Description

The LENOVO 94Y6614 is a high-quality heatsink designed for use with the Lenovo System x3650 M4 (7915) servers. Capable of handling CPUs up to 130W, this heatsink ensures optimal cooling performance, even under intense computational workloads. Its design is focused on efficiently dissipating heat, thereby preventing thermal throttling and maintaining system stability. The heatsink's construction showcases a large surface area and is composed of materials that enhance heat conduction away from the CPU. It fits seamlessly onto the motherboard without impeding other components, facilitating easy installation. Moreover, its robust build quality ensures long-term reliability, safeguarding your investment in server hardware. By maintaining lower temperatures, this heatsink not only extends the lifespan of the server's CPU but also contributes to overall energy efficiency by reducing the need for excessive fan speeds. This makes the LENOVO 94Y6614 an essential component for businesses aiming to maintain high-performance server operations with minimal downtime.

You May Also Be Interested in

HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess