EN
  • EN
  • DE

LENOVO 8721HC3 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU

Part No LENOVO 8721HC3 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Catalog Server
Description Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432588-LENOVO 8721HC3 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8721HC3 - Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU CAD Model

Description

The LENOVO 8721HC3 - Lenovo Flex System Chassis represents the foundation of the Lenovo Flex System, a next-generation blade server platform that integrates servers, storage, networking, and management into a single structure. It is designed to enable high density and high performance in data center environments while providing the flexibility to meet the demands of diverse workloads. This chassis comes equipped with 1 x Chassis Management Module (CMM) for centralized management of all components within the chassis, ensuring streamlined deployment, monitoring, and maintenance. Additionally, it is powered by 2 x 2500W Power Supply Units (PSUs), offering ample power for supporting a wide range of configurations and ensuring high availability for critical business operations. The Lenovo Flex System Chassis is ideal for organizations aiming to simplify their data center infrastructure, improve efficiency, and reduce operational costs, all while laying the groundwork for future growth and technological advances.

You May Also Be Interested in

IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess