EN
  • EN
  • DE

LENOVO 81Y7364 - INTEL XEON CPU KIT E5-2640 6 CORE

Part No LENOVO 81Y7364 - INTEL XEON CPU KIT E5-2640 6 CORE
Manufacturer Lenovo
Catalog CPU
Description INTEL XEON CPU KIT E5-2640 6 CORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426203-LENOVO 81Y7364 - INTEL XEON CPU KIT E5-2640 6 CORE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y7364 - INTEL XEON CPU KIT E5-2640 6 CORE CAD Model

Description

The LENOVO 81Y7364 is a comprehensive CPU kit featuring the Intel Xeon E5-2640 processor, tailored for high-demand server environments. This six-core processor operates at a base frequency of 2.5GHz, providing a powerful performance foundation for data centers and enterprise applications. It excels in multitasking and can efficiently manage a variety of workloads thanks to Intel Hyper-Threading Technology, allowing each core to handle two threads simultaneously for improved concurrency. The processor is equipped with a 15MB cache, facilitating quick access to frequently used data and improving response times for data-driven applications. Supporting memory speeds up to 1600MHz, the E5-2640 ensures that data flows efficiently between RAM and the CPU, maximizing system throughput and performance. With a thermal design power (TDP) of 95W, it represents a balanced choice between performance output and energy consumption, helping businesses manage their operational costs effectively. Designed to fit into the LGA2011 socket, this CPU kit offers broad compatibility with a range of server motherboards, making it a versatile option for system upgrades or new builds in various IT infrastructures. The LENOVO 81Y7364 CPU kit is ideal for organizations seeking to enhance their server capabilities with a processor that delivers reliable, high-speed performance and scalability for future growth.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess