EN
  • EN
  • DE

LENOVO 81Y6657 - x3550 M4 plus 4x 2.5in HDD Assembly Kit

Part No LENOVO 81Y6657 - x3550 M4 plus 4x 2.5in HDD Assembly Kit
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Option 81Y6657 upgrades models with four hot-swap HDD bays to eight hot-swap HDD bays. Model A2x requires H1110 to be replaced by M1115 or M5110 to support eight HDDs. An optical drive can be installed internally when this option is used.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424243-LENOVO 81Y6657 - x3550 M4 plus 4x 2.5in HDD Assembly Kit
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y6657 - x3550 M4 plus 4x 2.5in HDD Assembly Kit CAD Model

Description

The LENOVO 81Y6657 represents a comprehensive storage expansion solution designed to enhance the capabilities of the x3550 M4 server. This kit includes everything needed to install up to four additional 2.5-inch hard disk drives (HDDs), significantly increasing the server's storage capacity. It is ideal for businesses requiring more data storage space due to growth or for applications that demand high levels of data redundancy and availability. By facilitating easy integration of additional HDDs, this assembly kit ensures that businesses can scale their storage infrastructure in alignment with their operational requirements, without the need for complete system overhauls. The kit includes high-quality, durable brackets and connectors that ensure a secure and reliable connection, maintaining the integrity and performance of the server. Its seamless compatibility with the x3550 M4 server model ensures a hassle-free installation process, making it a vital asset for businesses looking to enhance their data storage capabilities efficiently and cost-effectively.

You May Also Be Interested in

Dell
DELL galvanised ears for switch w/8screws N2048P
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
FRONTBEZEL MD3060E
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
Dell Brocade ears for switch w/4screws:
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY 3.5 XE7420 XE7440
Need more? Email Us
Dell
FRONTBEZEL R630/EMC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess