EN
  • EN
  • DE

LENOVO 4XG7A08836 - Intel Xeon Gold 6140 18C 140W 2.3GHz Processor Option Kit SR950

Part No LENOVO 4XG7A08836 - Intel Xeon Gold 6140 18C 140W 2.3GHz Processor Option Kit SR950
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 6140
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426576-LENOVO 4XG7A08836 - Intel Xeon Gold 6140 18C 140W 2.3GHz Processor Option Kit SR950
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A08836 - Intel Xeon Gold 6140 18C 140W 2.3GHz Processor Option Kit SR950 CAD Model

Description

The LENOVO 46W4222 features the Intel Xeon Processor E5-2667 v2, a robust server and workstation CPU designed to deliver high performance for demanding applications. With eight cores and sixteen threads, running at a base clock speed of 3.3GHz, which can boost up to 4.0GHz with Intel Turbo Boost Technology, this processor is well-suited for multi-threaded applications and high-performance computing environments. It boasts a substantial 25 MB of smart cache, significantly improving data retrieval times and overall compute efficiency for complex tasks such as data analytics, 3D modeling, and video editing. This processor has a Thermal Design Power (TDP) of 130 watts, ensuring that it delivers a powerful performance while maintaining energy efficiency. It supports Intel Hyper-Threading Technology, allowing the processor to handle more tasks simultaneously by utilizing resources more efficiently. The E5-2667 v2 is built on Intel's Ivy Bridge EP microarchitecture using a 22 nm process, providing improved performance and energy efficiency compared to previous generations. Additionally, it supports up to 1866 MHz DDR3 ECC memory, enhancing data integrity and system stability. This CPU also includes Intel vPro Technology, enhancing security and remote manageability for enterprise environments. The LENOVO 46W4222 processor kit is optimized for compatibility with Lenovo server systems, simplifying integration and upgrade processes for businesses seeking to enhance their computing capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess