EN
  • EN
  • DE

LENOVO 4XG7A07187 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SR530

Part No LENOVO 4XG7A07187 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SR530
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Gold 5120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426873-LENOVO 4XG7A07187 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SR530
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A07187 - Intel Xeon Gold 5120 14C 105W 2.2GHz Processor Option Kit SR530 CAD Model

Description

The LENOVO 4XG7A07187 features the Intel Xeon Gold 5120 processor, an integral part of the high-performance Xeon Scalable Family, designed for mid-range to high-end server solutions. With 14 cores and 28 threads thanks to Intel Hyper-Threading Technology, this processor operates at 2.2GHz, providing a substantial multi-threaded performance that can handle demanding workloads and complex applications in virtualized environments, data analytics, and high-performance computing (HPC). The thermal design power (TDP) is specified at 105 watts, indicating an excellent balance between formidable processing power and energy efficiency. This processor supports DDR4 memory speeds up to 2400 MHz, allowing for high-speed access to data and improving overall system responsiveness. The Intel Xeon Gold 5120 also features a 19.25 MB Intel Smart Cache, further boosting performance by reducing latency and improving data throughput. As part of the LENOVO Option Kit for the SR530, this processor is tailored for easy integration and maximum compatibility, offering a seamless upgrade path that enables businesses to enhance their server capabilities significantly.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess