EN
  • EN
  • DE

LENOVO 4XC7A08282 - Mellanox MCX515A-CCAT 100G Single Port Lan Card -IPDC T5 AVAP OPT

Part No LENOVO 4XC7A08282 - Mellanox MCX515A-CCAT 100G Single Port Lan Card -IPDC T5 AVAP OPT
Manufacturer Lenovo
Catalog Network Cards
Description LENOVO 4XC7A08282 - Mellanox MCX515A-CCAT 100G Single Port Lan Card -IPDC T5 AVAP OPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431563-LENOVO 4XC7A08282 - Mellanox MCX515A-CCAT 100G Single Port Lan Card -IPDC T5 AVAP OPT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XC7A08282 - Mellanox MCX515A-CCAT 100G Single Port Lan Card -IPDC T5 AVAP OPT CAD Model

Description

The LENOVO 4XC7A08282 Mellanox MCX515A-CCAT represents the pinnacle of high-speed network connectivity solutions, engineered for those who demand unparalleled performance. This 100G Single Port Lan Card is part of the Mellanox ConnectX-5 family, known for its superior throughput and low latency. Ideal for modern data centers that run bandwidth-intensive applications, it supports a 100 gigabits per second (100GbE) connection, providing a quantum leap in network speed and efficiency. The MCX515A-CCAT is designed with the latest technologies to support intelligent offload capabilities, significantly reducing CPU overhead. This card is not only about raw speed; it incorporates advanced features such as RDMA (Remote Direct Memory Access), NVMe over Fabrics (NVMe-oF), and GPUDirect® Technology, facilitating efficient data movement and access between servers and storage systems without burdening the processor. This drastically improves the performance of data-heavy operations, making it an ideal choice for high-performance computing (HPC), cloud, storage and hyper-converged infrastructure, and more. The card's IPDC T5 AVAP OPT indicates its optimized compatibility and performance with IP Data Center Tier 5 architectures, adhering to the highest standards of reliability and resilience. Additionally, its single-port design ensures all bandwidth is focused, providing the maximum throughput possible for the connected device. Embedded in a streamlined, low-profile form factor, it offers simple integration into a wide range of server chassis, ensuring compatibility with the rigorous demands of enterprise-level operations. The LENOVO 4XC7A08282 is more than just a network card; it is a future-proof investment that enables businesses to unlock new levels of performance, making it ready for the next-generation data center challenges.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess