EN
  • EN
  • DE

LENOVO 4XB7A60800 - Lenovo Storage 3DWD 800GB SAS SSD (2.5in in 3.5in Hybrid Tray)

Part No LENOVO 4XB7A60800 - Lenovo Storage 3DWD 800GB SAS SSD (2.5in in 3.5in Hybrid Tray)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A60800 - Lenovo Storage 3DWD 800GB SAS SSD (2.5in in 3.5in Hybrid Tray)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428182-LENOVO 4XB7A60800 - Lenovo Storage 3DWD 800GB SAS SSD (2.5in in 3.5in Hybrid Tray)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A60800 - Lenovo Storage 3DWD 800GB SAS SSD (2.5in in 3.5in Hybrid Tray) CAD Model

Description

The LENOVO 4XB7A60800 SSD is a premium storage solution that significantly enhances the performance and efficiency of Lenovo storage systems. This 800GB solid-state drive is housed in a 2.5-inch form factor and includes a 3.5-inch hybrid tray, making it compatible with a broader range of server and storage chassis configurations. It utilizes SAS interface technology, offering higher data transfer speeds and reliability compared to SATA-based SSDs, thereby meeting the rigorous demands of enterprise environments. The drive's 3D Wear Leveling (3DWD) technology ensures optimal distribution of data writes and erases, greatly improving the endurance and lifespan of the SSD. This makes it particularly suitable for high-transaction environments, such as databases, big data analytics, and virtualized platforms, where performance and durability are critical. The inclusion of an 800GB capacity addresses the need for high-performance storage that can accelerate application response times, improve user experience, and enable faster data processing. With its superior speed, reliability, and compatibility, the LENOVO 4XB7A60800 SSD is an excellent choice for businesses looking to upgrade their IT infrastructure for enhanced productivity and operational efficiency.

You May Also Be Interested in

CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess