EN
  • EN
  • DE

LENOVO 4XB7A14117 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 4U60

Part No LENOVO 4XB7A14117 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 4U60
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14117 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 4U60
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428721-LENOVO 4XB7A14117 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 4U60
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14117 - Lenovo ThinkSystem DE Series 1.6TB 3DWD 2.5in SSD SED FIPS 140-2 4U60 CAD Model

Description

The LENOVO 4XB7A14117 is an advanced solid state drive (SSD) designed for the Lenovo ThinkSystem DE Series, offering a substantial 1.6TB of storage in a 2.5-inch form factor. This SSD stands out with its 3D wear leveling (3DWD) technology, which significantly enhances its lifespan and reliability by distributing data evenly across the drive's cells, mitigating the typical wear-and-tear associated with intensive read/write operations. Furthermore, it is configured with a self-encrypting drive (SED) mechanism compliant with the FIPS 140-2 standards, providing top-notch data security to meet the rigorous requirements of government and industry regulations. This SSD is engineered for high-performance computing environments, delivering blazing-fast data access speeds that drastically reduce application load times and improve overall system responsiveness. Designed for seamless integration with the 4U60 Storage Array, it offers a straightforward solution for expanding storage capacities while ensuring data protection and longevity. The LENOVO 4XB7A14117 SSD is a superior option for enterprises requiring secure, reliable, and high-speed storage solutions to support complex data workloads and critical applications.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess