EN
  • EN
  • DE

LENOVO 4XB7A08589 - ThinkSystem HGST HUS726040ALA610 3.5in 4TB 7.2K SATA 6Gb HDD Option for IPDC

Part No LENOVO 4XB7A08589 - ThinkSystem HGST HUS726040ALA610 3.5in 4TB 7.2K SATA 6Gb HDD Option for IPDC
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A08589 - ThinkSystem HGST HUS726040ALA610 3.5in 4TB 7.2K SATA 6Gb HDD Option for IPDC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428027-LENOVO 4XB7A08589 - ThinkSystem HGST HUS726040ALA610 3.5in 4TB 7.2K SATA 6Gb HDD Option for IPDC
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A08589 - ThinkSystem HGST HUS726040ALA610 3.5in 4TB 7.2K SATA 6Gb HDD Option for IPDC CAD Model

Description

The LENOVO 4XB7A08589 is a high-capacity hard disk drive designed to enhance the storage capabilities of the ThinkSystem, specifically addressing the needs of the Integrated Platform Data Center (IPDC). Manufactured by HGST, a respected name in storage technology, this HDD brings reliability and performance to the server and storage solutions of enterprises. Offering 4TB of storage space, it provides ample room for data-intensive applications, databases, and large-scale data storage requirements. The drive operates at a spindle speed of 7,200 RPM, ensuring efficient access to stored data and maintaining steady performance for various applications. With a 3.5-inch form factor, it is compatible with a wide range of server and storage systems, making it a versatile option for businesses looking to expand their storage capacity. The SATA 6Gb/s interface facilitates high-speed data transfers, making it suited for environments where data needs to be accessed quickly and reliably. As an option for IPDC, it is tailored to meet the robust storage requirements of integrated platforms, providing a reliable solution for businesses seeking to enhance their data management capabilities with a focus on reliability and performance. The LENOVO 4XB7A08589 HDD stands as a testament to Lenovo's commitment to offering enterprise-grade storage solutions that meet the specific needs of today’s data centers.

You May Also Be Interested in

CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess