EN
  • EN
  • DE

LENOVO 4XB0G88782 - LTS Gen 5 2.5in 800GB Entry SATA 6Gbps HotSwap SSD

Part No LENOVO 4XB0G88782 - LTS Gen 5 2.5in 800GB Entry SATA 6Gbps HotSwap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 4XB0G88782
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430415-LENOVO 4XB0G88782 - LTS Gen 5 2.5in 800GB Entry SATA 6Gbps HotSwap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0G88782 - LTS Gen 5 2.5in 800GB Entry SATA 6Gbps HotSwap SSD CAD Model

Description

The LENOVO 4XB0G88782 represents a high-capacity, hot-swappable Solid State Drive (SSD) designed to boost the performance and reliability of Lenovo server systems. Boasting an 800GB capacity, this 2.5-inch entry-level SATA SSD provides a significant storage upgrade for businesses needing speedy data access and high data throughput. The 6Gbps SATA interface ensures compatibility with a broad range of Lenovo servers, facilitating easy integration and maximizing data transfer speeds. This Gen 5 SSD offers an economical option for enterprises looking to enhance their data storage capabilities without compromising performance. Its hot-swap feature allows for seamless drive replacements or upgrades without needing to power down the server, minimizing downtime and ensuring continuous operation. This SSD is an excellent choice for organizations seeking a balance between cost and performance in their data center or server environment.

You May Also Be Interested in

HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess