EN
  • EN
  • DE

LENOVO 4X70G88318 - Lenovo ThinkServer 8GB DDR4-2400MHz (1Rx4) RDIMM

Part No LENOVO 4X70G88318 - Lenovo ThinkServer 8GB DDR4-2400MHz (1Rx4) RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 8GB DDR4 2400MHz. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product colour: Multicolour
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430039-LENOVO 4X70G88318 - Lenovo ThinkServer 8GB DDR4-2400MHz (1Rx4) RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4X70G88318 - Lenovo ThinkServer 8GB DDR4-2400MHz (1Rx4) RDIMM CAD Model

Description

The LENOVO 4X70G88318 represents the next generation of server memory technology with its 8GB capacity and high-speed 2400MHz frequency. This module employs DDR4 technology, which surpasses its DDR3 predecessor in both speed and efficiency, offering higher module density and lower voltage requirements. It contributes significantly to the expansion and enhancement of server capabilities, especially for businesses that demand rapid data access and high-speed processing for their complex applications. This memory module's 1Rx4 configuration indicates a single-ranked module that can offer solid performance and compatibility with a variety of server platforms, especially those from Lenovo's ThinkServer range. Operating at an energy-efficient voltage of 1.2V, significantly less than the 1.5V of many DDR3 modules, it reduces operational costs related to power consumption and cooling, contributing to a greener computing environment. Additionally, the module's RDIMM (Registered DIMM) design includes registers that provide stability for systems by minimizing electrical loading on the memory controller, making it essential for servers that operate continuously or under heavy loads. The LENOVO 4X70G88318 with its DDR4-2400MHz specification ensures swift data transfers, contributing to a more efficient and reliable server operation. It's an ideal choice for upgrading Lenovo ThinkServer systems, particularly those used for enterprise-level applications, virtualization, and data analytics.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess