EN
  • EN
  • DE

LENOVO 4F17A14488 - ThinkSystem 1U Standard Fan Option Kit (1�fan)

Part No LENOVO 4F17A14488 - ThinkSystem 1U Standard Fan Option Kit (1�fan)
Manufacturer Lenovo
Catalog Fan
Description Lenovo 4F17A14488
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427171-LENOVO 4F17A14488 - ThinkSystem 1U Standard Fan Option Kit (1�fan)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4F17A14488 - ThinkSystem 1U Standard Fan Option Kit (1�fan) CAD Model

Description

The LENOVO 4F17A14488 ThinkSystem 1U Standard Fan Option Kit is designed to provide an essential upgrade or replacement for ThinkSystem servers housed in 1U chassis. This kit includes a single fan engineered to offer efficient airflow, ensuring your server remains cool and performs optimally even under heavy workload conditions. The fan's compact size is perfectly suited to the 1U form factor, allowing for seamless integration without compromising on cooling performance. With its straightforward installation process, this fan option kit is ideal for system administrators looking to enhance their server's thermal management. Employing this kit ensures your ThinkSystem server maintains a stable and reliable operation, protecting your critical data and applications from the adverse effects of overheating.

You May Also Be Interested in

CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess