EN
  • EN
  • DE

LENOVO 49Y4265 - Emulex 10GbE Virtual Fabric Advanced Upgrade for BladeCenter

Part No LENOVO 49Y4265 - Emulex 10GbE Virtual Fabric Advanced Upgrade for BladeCenter
Manufacturer Lenovo
Catalog Adapters
Description LENOVO 49Y4265 - Emulex 10GbE Virtual Fabric Advanced Upgrade for BladeCenter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1424947-LENOVO 49Y4265 - Emulex 10GbE Virtual Fabric Advanced Upgrade for BladeCenter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y4265 - Emulex 10GbE Virtual Fabric Advanced Upgrade for BladeCenter CAD Model

Description

The LENOVO 49Y4265 is an Emulex 10GbE Virtual Fabric Advanced Upgrade for Lenovo BladeCenter systems, designed to enhance network performance and flexibility. This upgrade enables the BladeCenter to support 10 Gigabit Ethernet (10GbE) speeds, significantly increasing bandwidth and reducing network bottlenecks. It is particularly beneficial in virtualized environments, where it facilitates high-speed communications between virtual machines, storage, and external networks. The Emulex Virtual Fabric Advanced Upgrade supports advanced virtualization features, including Virtual Fabric and Switch Independent Partitioning, which allow for efficient network partitioning and management. With its support for high-speed Ethernet connectivity and advanced virtualization capabilities, this upgrade is ideal for businesses looking to optimize their BladeCenter systems for performance, scalability, and manageability in demanding data center environments.

You May Also Be Interested in

Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess