EN
  • EN
  • DE

LENOVO 49Y3768 - Express Intel Xeon 4C Processor Model E5607 80w 2. 2.26GHz/1066MHz/8MB

Part No LENOVO 49Y3768 - Express Intel Xeon 4C Processor Model E5607 80w 2. 2.26GHz/1066MHz/8MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5607
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425965-LENOVO 49Y3768 - Express Intel Xeon 4C Processor Model E5607 80w 2. 2.26GHz/1066MHz/8MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3768 - Express Intel Xeon 4C Processor Model E5607 80w 2. 2.26GHz/1066MHz/8MB CAD Model

Description

The LENOVO 49Y3768 Express Intel Xeon 4C Processor Model E5607 is an efficient and reliable solution designed for general-purpose servers and workstations in a business or enterprise setting. The Intel Xeon E5607 processor is part of the Westmere-EP family and comes with four cores, offering solid performance for multitasking and the demands of day-to-day enterprise operations. It operates at a base frequency of 2.26GHz and features an 8MB cache, which helps in speeding up data access times for the processor. Fabricated on a 32nm process, this processor strikes a balance between performance and power consumption with its 80W TDP, making it an admirable choice for businesses looking for a cost-effective yet powerful server solution. The 1066MHz front-side bus ensures efficient data transfer rates between the CPU and the memory controller, enhancing overall system performance. The LENOVO 49Y3768 does not support Hyper-Threading or Turbo Boost, features found in higher-end Xeon models, which means it delivers straightforward compute performance without dynamic frequency scaling. However, its reliability and capability to handle multiple tasks simultaneously make it a suitable engine for entry-level servers, supporting applications such as file and print services, small databases, and web serving. Its integration into Lenovo's solutions ensures compatibility and reliability, with support from Lenovo's comprehensive service and support. This processor is an excellent choice for SMBs looking to upgrade or invest in their IT infrastructure without incurring significant costs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess