EN
  • EN
  • DE

LENOVO 49Y3693 - Express 2GB Single Rank PC3-10600 CL9 ECC DDR3 Chi Chipkill LP RDIMM 1333MHz

Part No LENOVO 49Y3693 - Express 2GB Single Rank PC3-10600 CL9 ECC DDR3 Chi Chipkill LP RDIMM 1333MHz
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 2GB Memory Module. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC2GB (1x2GB), PC3-10600, CL9, ECC, DDR3, 1333MHz Memory Module.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429921-LENOVO 49Y3693 - Express 2GB Single Rank PC3-10600 CL9 ECC DDR3 Chi Chipkill LP RDIMM 1333MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3693 - Express 2GB Single Rank PC3-10600 CL9 ECC DDR3 Chi Chipkill LP RDIMM 1333MHz CAD Model

Description

The LENOVO 49Y3693 Express is a 2GB Single Rank DDR3 memory module, designed with ECC (Error-Correcting Code) and Chipkill technology for high levels of data integrity and reliability. Operating at 1333MHz with a CL9 latency, it provides a balanced performance for Lenovo server systems, contributing to system stability and efficiency. The Chipkill technology offers advanced error correction capabilities, significantly improving the ability to recover from multi-bit memory errors, making it ideal for mission-critical environments where downtime is not an option. This Low Profile (LP) RDIMM is specifically engineered to fit into space-constrained servers, ensuring proper airflow and cooling in densely packed server racks. Its compatibility with PC3-10600 standards ensures that it can deliver the expected speed and efficiency, making it a reliable upgrade or replacement option for supporting applications that require stable and consistent performance. With a focus on reliability and operational integrity, the LENOVO 49Y3693 is suitable for businesses and IT professionals looking to maintain or enhance their server performance.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess