EN
  • EN
  • DE

LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module

Part No LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module
Manufacturer Lenovo
Catalog Switch
Description IBM Netfinity. Weight: 840 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1433173-LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module CAD Model

Description

The LENOVO 48P7054 - 4-Port Gigabit Ethernet Switch Module is a compact, high-performance networking device designed to enhance the connectivity and data transfer efficiency within small to medium-sized enterprise environments. With four gigabit Ethernet ports, it enables high-speed network connections, facilitating rapid data exchange and smooth streaming of high-bandwidth content across the network. This switch module is ideal for optimizing network performance in scenarios that demand high data transfer rates, such as video conferencing, multimedia content delivery, and database applications. Its robust design ensures reliable operation under various network conditions, while its easy-to-use features allow for simple installation and minimal maintenance. The 4-Port Gigabit Ethernet Switch Module provides a cost-effective solution for expanding network capabilities, offering businesses an efficient way to increase their network's bandwidth and performance.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco Catalyst WS-C3650-24TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess