EN
  • EN
  • DE

LENOVO 4849MMV - MS Windows Server 2008 R2 Foundation (1 CPU) ROK

Part No LENOVO 4849MMV - MS Windows Server 2008 R2 Foundation (1 CPU) ROK
Manufacturer Lenovo
Catalog Uncategorized
Description MS Windows Server 2008 R2 Foundation (1 CPU) ROK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430681-LENOVO 4849MMV - MS Windows Server 2008 R2 Foundation (1 CPU) ROK
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4849MMV - MS Windows Server 2008 R2 Foundation (1 CPU) ROK CAD Model

Description

The LENOVO 4849MMV offers the Microsoft Windows Server 2008 R2 Foundation edition, a Reseller Option Kit (ROK) tailored for one CPU. This product is designed for small businesses looking to take advantage of Windows Server technology at an entry-level price point. Windows Server 2008 R2 Foundation provides a reliable and affordable server operating system that supports basic IT requirements such as file sharing, print sharing, and remote access. With support for up to 15 users, this edition is optimized for small business environments where scalability and cost-effectiveness are key considerations. The Foundation edition also includes critical features such as Internet Information Services (IIS), enabling businesses to host and manage their own websites and web applications. Additionally, it supports essential security features like the Windows Firewall and address space layout randomization (ASLR) to protect business data from threats. The ROK version ensures compatibility with the hardware it is bundled with, offering an optimized and smooth installation process. The LENOVO 4849MMV with Windows Server 2008 R2 Foundation is the perfect solution for small businesses seeking an entry-level, yet robust, server operating system to meet their basic IT infrastructure needs.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess