EN
  • EN
  • DE

LENOVO 4817UF3 - Upg: VMware vSph5 Ess to vSph5 Ent AccKit for 6

Part No LENOVO 4817UF3 - Upg: VMware vSph5 Ess to vSph5 Ent AccKit for 6
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vSph5 Ess to vSph5 Ent AccKit for 6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1431394-LENOVO 4817UF3 - Upg: VMware vSph5 Ess to vSph5 Ent AccKit for 6
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817UF3 - Upg: VMware vSph5 Ess to vSph5 Ent AccKit for 6 CAD Model

Description

The LENOVO 4817UF3 upgrade package is designed for organizations that are ready to elevate their virtualization infrastructure from VMware vSphere 5 Essentials to VMware vSphere 5 Enterprise. This comprehensive accessory kit is tailored for up to 6 processors, making it ideal for small to medium-sized enterprises looking to unlock advanced features and capabilities within their virtual environments. VMware's vSphere 5 Enterprise edition introduces a plethora of enhancements including increased scalability, improved performance management, and advanced security features. These include automated load balancing, business continuity tools, and more efficient resource management, enabling IT administrators to optimize their data center operations effectively. The upgrade to vSphere 5 Enterprise also provides access to VMware's High Availability (HA) and Fault Tolerance (FT) features, ensuring that critical applications remain available and data is protected against hardware failures. With this upgrade, businesses can achieve a more resilient, efficient, and secure virtual infrastructure, poised to meet the demands of modern computing challenges.

You May Also Be Interested in

EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess