EN
  • EN
  • DE

LENOVO 4817TJ3 - VMware View 5 Premier Bundle: Starter Kit,

Part No LENOVO 4817TJ3 - VMware View 5 Premier Bundle: Starter Kit,
Manufacturer Lenovo
Catalog Uncategorized
Description VMware View 5 Premier Bundle: Starter Kit,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430834-LENOVO 4817TJ3 - VMware View 5 Premier Bundle: Starter Kit,
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817TJ3 - VMware View 5 Premier Bundle: Starter Kit, CAD Model

Description

The LENOVO 4817TJ3 offers the VMware View 5 Premier Bundle Starter Kit, a comprehensive solution for organizations looking to implement or expand their virtual desktop infrastructure (VDI). This bundle includes all the essential components required to deploy a scalable and secure VDI environment, making it ideal for small to medium-sized enterprises embarking on their virtualization journey. VMware View 5 Premier provides advanced desktop management, operational efficiency, and an optimized user experience. The starter kit facilitates centralized control, allowing IT administrators to manage desktops easily and securely from a single console. It also includes VMware's top-tier features such as application virtualization, automated desktop provisioning, and an enhanced security framework for both data and access. By adopting this solution, businesses can significantly reduce desktop management costs, improve security, and offer a flexible, high-performance desktop experience to their users.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
HP
HP 6125G/XG Ethernet Blade SwitchThe HP 6125G/XG Ethernet Blade Switch brings the resiliency of Intelligent Resilient Networking (IRF) and the reliability of the Comware operating system to the c-Class BladeSystem
Need more? Email Us
HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess