EN
  • EN
  • DE

LENOVO 46W9177 - System x3100 Thermal Solution Fan kit for 4U Tower

Part No LENOVO 46W9177 - System x3100 Thermal Solution Fan kit for 4U Tower
Manufacturer Lenovo
Catalog Fan
Description LENOVO 46W9177 - System x3100 Thermal Solution Fan kit for 4U Tower
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427201-LENOVO 46W9177 - System x3100 Thermal Solution Fan kit for 4U Tower
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W9177 - System x3100 Thermal Solution Fan kit for 4U Tower CAD Model

Description

The LENOVO 46W9177 Thermal Solution Fan Kit is specifically engineered for the System x3100 4U Tower servers. This comprehensive thermal solution is designed to enhance the cooling performance of the server, ensuring that it operates within safe temperature ranges even under heavy workloads. The kit includes high-efficiency fans that provide optimal airflow, effectively dissipating heat away from critical components and thereby improving system reliability and performance. The easy installation process enables quick setup and maintenance, minimizing system downtime and ensuring continuous operation. This fan kit is an essential upgrade for the System x3100 server, providing a significant enhancement in cooling efficiency, which is vital for maintaining system health and extending the life of the server's components. Ideal for businesses that rely on their server's uninterrupted performance, the LENOVO 46W9177 Thermal Solution Fan Kit is a critical component in ensuring sustainable operation and optimal performance of the System x3100 4U Tower server.

You May Also Be Interested in

CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
CISCO
Cisco fan for WS-C3750G-48PS-S
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess