EN
  • EN
  • DE

LENOVO 46D0968 - IBM Systems Director Active Energy Manager for

Part No LENOVO 46D0968 - IBM Systems Director Active Energy Manager for
Manufacturer Lenovo
Catalog Uncategorized
Description IBM Systems Director Active Energy Manager for
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431475-LENOVO 46D0968 - IBM Systems Director Active Energy Manager for
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0968 - IBM Systems Director Active Energy Manager for CAD Model

Description

The LENOVO 46D0968 is an innovative software solution provided by Lenovo, specifically designed to manage and optimize the energy consumption of your IBM server systems. The IBM Systems Director Active Energy Manager is an essential tool for IT and facilities managers who are looking to reduce energy costs, ensure environmental compliance, and improve their infrastructure's overall energy efficiency. This advanced energy management solution integrates seamlessly with IBM Systems Director, providing users with detailed insights into their energy usage and thermal data. With its real-time monitoring capabilities, users can track power consumption, identify inefficiencies, and implement energy-saving policies across their data center. The software's predictive analysis features also allow for the anticipation of future energy needs, enabling proactive management of power and cooling resources. The Active Energy Manager supports a wide range of IBM servers and blades, offering a scalable solution for businesses of all sizes. Through its intuitive user interface, IT managers can easily manage power usage at both the system and data center levels, optimize server utilization, and reduce operational costs. Whether you're aiming for sustainability goals, complying with regulatory standards, or simply seeking to reduce energy expenses, the LENOVO 46D0968 - IBM Systems Director Active Energy Manager provides a comprehensive and effective solution.

You May Also Be Interested in

HP
HP 1.92TB SATA 6G MU LFF LPV 5300M SSD
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch Power Pack+ for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure?The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess