EN
  • EN
  • DE

LENOVO 46D0170 - 5m Mellanox Copper Cable for 4X IB and 10GbE

Part No LENOVO 46D0170 - 5m Mellanox Copper Cable for 4X IB and 10GbE
Manufacturer Lenovo
Catalog Cables
Description 5m Mellanox Copper Cable for 4X IB and 10GbE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425349-LENOVO 46D0170 - 5m Mellanox Copper Cable for 4X IB and 10GbE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0170 - 5m Mellanox Copper Cable for 4X IB and 10GbE CAD Model

Description

The LENOVO 46D0170 is a high-speed 5-meter Mellanox Copper Cable designed to facilitate 4X InfiniBand (IB) and 10 Gigabit Ethernet (10GbE) connections. This cable is an essential component for enterprise data centers, high-performance computing environments, and networking infrastructures requiring reliable, high-bandwidth data transfer capabilities. The construction of the cable ensures durability and high performance, with copper as the medium providing both affordability and excellent signal integrity over shorter distances. It is designed to support extremely high data rates, making it ideal for applications that demand high throughput and low latency. The 4X IB connectivity indicates support for a quadruple data rate (QDR), enhancing the data transfer rate significantly over typical Ethernet or InfiniBand connections. Furthermore, the compatibility with 10GbE adds versatility, allowing it to be integrated into a wide range of network topologies and architectures. Lenovo's commitment to quality ensures that this cable maintains the highest standards of data integrity and reliability, making it a suitable choice for critical network connections and data-intensive operations.

You May Also Be Interested in

NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess