EN
  • EN
  • DE

LENOVO 46C9704 - IBM FLEX CHASSIS 40MM FAN MODULE

Part No LENOVO 46C9704 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Catalog Fan
Description IBM FLEX CHASSIS 40MM FAN MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427202-LENOVO 46C9704 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C9704 - IBM FLEX CHASSIS 40MM FAN MODULE CAD Model

Description

The LENOVO 46C9704 is a fan module specifically designed for the IBM Flex System Enterprise Chassis. Measuring 40mm, this compact yet powerful cooling solution is engineered to deliver efficient airflow, optimizing the thermal management of the chassis. The fan module's main role is to maintain an ideal operational temperature within the chassis, ensuring that the servers and other components operate efficiently without the risk of overheating. Its precise engineering guarantees that it perfectly complements the Flex System’s cooling requirements, providing targeted airflow to where it's most needed. The hot-swap capability of this fan module allows for easy maintenance and replacement, minimizing system downtime and ensuring continuous operation. Ideal for data centers and IT environments where space and efficiency are critical, the LENOVO 46C9704 enhances the Flex System Enterprise Chassis's performance by ensuring superior cooling and operational reliability.

You May Also Be Interested in

Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN S4820T REVERSE AIRFLOW
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
Dell
FAN VRTX
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN R610
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess