EN
  • EN
  • DE

LENOVO 46C9089 - IBM x3650M4 - 8 pac 2.5-inch hard drive backplane

Part No LENOVO 46C9089 - IBM x3650M4 - 8 pac 2.5-inch hard drive backplane
Manufacturer Lenovo
Catalog Spare Parts
Description IBM x3650M4 - 8 pac 2.5-inch hard drive backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1432999-LENOVO 46C9089 - IBM x3650M4 - 8 pac 2.5-inch hard drive backplane
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46C9089 - IBM x3650M4 - 8 pac 2.5-inch hard drive backplane CAD Model

Description

The LENOVO 46C9089 is an essential component designed for the IBM x3650M4 rack server, providing an efficient and reliable solution for expanding storage capabilities. This 8-pack 2.5-inch hard drive backplane facilitates the installation of up to eight 2.5-inch hard drives or solid-state drives, allowing for a scalable storage configuration that can be tailored to meet the demanding storage requirements of modern enterprises. By supporting multiple drives, this backplane enables enhanced data redundancy, performance, and flexibility, making it ideal for various applications, including databases, virtualization, and high-performance computing. The LENOVO 46C9089 is engineered to deliver high reliability and seamless integration with the IBM x3650M4 server, ensuring compatibility and minimizing downtime during installation or upgrades. Its robust design guarantees optimal data transfer rates and uninterrupted access to storage resources, contributing to the overall efficiency and productivity of the server infrastructure. This backplane is a vital upgrade for IT professionals looking to optimize their server's storage capacity and performance, providing a cost-effective way to address growing data storage needs while maintaining system reliability and performance.

You May Also Be Interested in

HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess