EN
  • EN
  • DE

LENOVO 45W2814 - SFP Transceiver 100MbE MMF w/OM

Part No LENOVO 45W2814 - SFP Transceiver 100MbE MMF w/OM
Manufacturer Lenovo
Catalog San
Description IBM 100BASE-FX SFP w/OM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432458-LENOVO 45W2814 - SFP Transceiver 100MbE MMF w/OM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2814 - SFP Transceiver 100MbE MMF w/OM CAD Model

Description

The LENOVO 45W2814 is a 100 Megabit Ethernet (MbE) SFP (Small Form-factor Pluggable) Transceiver designed for multimode fiber (MMF) networks. It is engineered to deliver reliable network connectivity over medium distances, making it suitable for expanding or interconnecting local area networks (LANs) within office buildings, campuses, or industrial environments. This transceiver operates at a nominal wavelength to efficiently carry data over multimode fiber optic cables, supporting link lengths that are typical for multimode applications. The inclusion of optical monitoring (OM) capabilities empowers network administrators with valuable insights into the health and performance of the fiber optic link. By providing real-time access to data such as transmitted and received optical power, the device aids in proactive maintenance and quick troubleshooting, ensuring minimal downtime and optimal network performance. The 45W2814's compatibility with a broad range of networking equipment and its compliance with Multi-Source Agreement (MSA) standards mean it can be deployed in a diverse set of environments without concerns over interoperability. Its plug-and-play design simplifies installation, allowing for immediate improvement of network capabilities without significant effort or network disruption. Overall, the LENOVO 45W2814 SFP Transceiver is an effective solution for organizations seeking to enhance their network with fast, stable, and secure fiber-optic communication.

You May Also Be Interested in

HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess