EN
  • EN
  • DE

LENOVO 45N0500 - Lenovo ThinkPad 90W AC Adapter

Part No LENOVO 45N0500 - Lenovo ThinkPad 90W AC Adapter
Manufacturer Lenovo
Catalog Power Supply Units
Description Lenovo 90W 3pin. Purpose: Notebook, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 3-pin. Product colour: BlackHave power when you need it, where you need it, anytime with the ThinkPad AC Adapter. Keep one on your desk, another at home, and save your batteries for the road.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431919-LENOVO 45N0500 - Lenovo ThinkPad 90W AC Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45N0500 - Lenovo ThinkPad 90W AC Adapter CAD Model

Description

The LENOVO 45N0500 is a Lenovo ThinkPad 90W AC Adapter designed to provide reliable power supply to a wide range of Lenovo ThinkPad laptops. It is an essential accessory for users who need to charge their laptops or provide continuous power for extended usage. With its 90 watts of power, it can efficiently charge your laptop battery and provide power for the laptop’s operations. This AC Adapter is compatible with various Lenovo ThinkPad models, ensuring versatility and convenience for users of the brand. Its compact and lightweight design makes it easy to carry in a bag for business trips, office work, or anywhere you go, ensuring you can always have power when you need it. The adapter includes built-in surge protection to safeguard your laptop against unexpected power surges and spikes, enhancing the longevity of your device. It comes with a standard AC power cable and a DC output cable that connects securely to your Lenovo laptop's power port. Overall, the LENOVO 45N0500 is a reliable, efficient, and safe power solution for Lenovo ThinkPad users, offering convenience and peace of mind.

You May Also Be Interested in

NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 1755W Power Supply for DE6600/E5660/E2760
Need more? Email Us
NetApp
Redundant PS,FAS30X0/CX300
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess