EN
  • EN
  • DE

LENOVO 45E2231 - 3573 Left Lower 4U Magazine

Part No LENOVO 45E2231 - 3573 Left Lower 4U Magazine
Manufacturer Lenovo
Catalog Spare Parts
Description IBM 3573 Left Lower 4U Magazine. Product colour: Black, Rack capacity: 4U, Compatibility: IBM System Storage TS3100/TS3200IBM System Storage TS3100/TS3200, 3573 Left Lower 4U Magazine.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433089-LENOVO 45E2231 - 3573 Left Lower 4U Magazine
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45E2231 - 3573 Left Lower 4U Magazine CAD Model

Description

The LENOVO 45E2231 is designed as a left lower 4U magazine for the 3573 Tape Library system, offering a high-capacity storage solution for backup and archival purposes. This magazine is specifically engineered to seamlessly integrate with your existing 3573 Tape Library setup, allowing for an efficient expansion of storage capacity. It is capable of housing multiple tape cartridges, significantly increasing the system's overall storage potential. The 45E2231 is built with precision and durability, ensuring that your tape cartridges are protected and easily accessible for data retrieval or archival processes. Its introduction into your data management strategy can drastically improve your organization's ability to store, manage, and protect critical data, making it an invaluable asset for businesses with extensive data storage needs. The LENOVO 45E2231 represents an essential component for effective data management, offering a reliable and scalable solution to meet the challenges of data storage and accessibility.

You May Also Be Interested in

HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess