EN
  • EN
  • DE

LENOVO 44T1483 - 4GB (1x4GB) Dual Rank PC3-10600 CL9 ECC DDR3 1333M 1333MHz Chipkill LP RDIMM

Part No LENOVO 44T1483 - 4GB (1x4GB) Dual Rank PC3-10600 CL9 ECC DDR3 1333M 1333MHz Chipkill LP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM 4GB DDR3 PC3-10600 memory kit. Internal memory: 4 GB, Memory layout (modules x size): 2 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECC4GB (1x4GB) 2Rx4 1Gbit PC3-10600 DDR3 1333 LP RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429869-LENOVO 44T1483 - 4GB (1x4GB) Dual Rank PC3-10600 CL9 ECC DDR3 1333M 1333MHz Chipkill LP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44T1483 - 4GB (1x4GB) Dual Rank PC3-10600 CL9 ECC DDR3 1333M 1333MHz Chipkill LP RDIMM CAD Model

Description

The LENOVO 44T1483 is a high-performance, 4GB DDR3 memory module designed for use in Select Lenovo servers. Operating at a speed of 1333MHz and with a CAS Latency of 9, it ensures efficient data processing and improved server performance. This memory module features ECC (Error-Correcting Code), which detects and corrects data corruption, making it ideal for mission-critical applications where data integrity is paramount. The Dual Rank configuration provides higher density and reliability, while the Chipkill technology offers advanced error correction capabilities by working across multiple memory chips, further enhancing the system's ability to handle and recover from memory errors. The Low Power Reduced DIMM (LP RDIMM) design is engineered to reduce electrical power consumption, contributing to a lower overall cost of ownership by minimizing energy costs. Compatible with select Lenovo servers, the LENOVO 44T1483 is designed to meet the demands of high-performance computing environments, providing a combination of speed, reliability, and energy efficiency.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess