EN
  • EN
  • DE

LENOVO 44E4563 - FAN - x3400/x3500/x3850 M2 - 120MM

Part No LENOVO 44E4563 - FAN - x3400/x3500/x3850 M2 - 120MM
Manufacturer Lenovo
Catalog Fan
Description FAN - x3400/x3500/x3850 M2 - 120MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427208-LENOVO 44E4563 - FAN - x3400/x3500/x3850 M2 - 120MM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 44E4563 - FAN - x3400/x3500/x3850 M2 - 120MM CAD Model

Description

The LENOVO 44E4563 is a 120MM fan designed to provide exceptional cooling for Lenovo servers, specifically the x3400, x3500, and x3850 M2 models. This robust fan ensures optimal airflow, critical for maintaining the integrity and performance of server components under various operational loads. The substantial 120MM size of the fan allows for a larger volume of air to be moved through the server chassis efficiently, ensuring that heat generated by CPUs, memory modules, and other components is effectively dissipated. The integration of this fan into your server environment can significantly reduce the risk of overheating, which is essential for maintaining system stability, reliability, and extending the lifespan of the server's critical components. With its precise engineering and Lenovo's quality assurance, this fan is an indispensable accessory for managing your server's thermal environment, offering straightforward installation and exceptional performance.

You May Also Be Interested in

Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN SMALL FX2S
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN R430
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess