EN
  • EN
  • DE

LENOVO 446013 - IBM System Networking RackSwitch G8000 (rear to

Part No LENOVO 446013 - IBM System Networking RackSwitch G8000 (rear to
Manufacturer Lenovo
Catalog San
Description IBM System Networking RackSwitch G8000 (rear to
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432459-LENOVO 446013 - IBM System Networking RackSwitch G8000 (rear to
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 446013 - IBM System Networking RackSwitch G8000 (rear to CAD Model

Description

The LENOVO 446013 represents the IBM System Networking RackSwitch G8000, a premier solution designed to meet the rigorous networking demands of today’s data centers. This high-performance, 1U rack switch offers unparalleled efficiency, scalability, and flexibility, making it an ideal choice for supporting a wide range of applications, from virtualization to high-frequency trading. The RackSwitch G8000 supports rear-to-front airflow, which aligns with server airflow patterns to provide better cooling efficiency and reduce operational costs. It is equipped with 48 gigabit Ethernet ports and 4 ten-gigabit SFP+ ports, delivering high density and high-speed connectivity options to accommodate the increasing traffic demands of modern enterprise networks. The switch features low-latency and energy-efficient operations, significantly reducing the total cost of ownership. It supports various networking protocols and standards to ensure seamless integration with existing infrastructure, while providing a solid foundation for emerging technologies and future network expansion. Advanced security features and management capabilities allow for robust network control and protection against threats, ensuring uninterrupted service and compliance with business policies. The IBM System Networking RackSwitch G8000 is designed for organizations seeking a reliable, scalable, and efficient solution to optimize their networking performance and infrastructure agility.

You May Also Be Interested in

IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC ER 40km. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP 1800-24G 22-Port Web Managed
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess