EN
  • EN
  • DE

LENOVO 43W3994 - XeonQC Model E5430 80W 2.66Ghz

Part No LENOVO 43W3994 - XeonQC Model E5430 80W 2.66Ghz
Manufacturer Lenovo
Catalog Uncategorized
Description XeonQC Model E5430 80W 2.66Ghz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430919-LENOVO 43W3994 - XeonQC Model E5430 80W 2.66Ghz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 43W3994 - XeonQC Model E5430 80W 2.66Ghz CAD Model

Description

The LENOVO 43W3994 features the Intel Xeon Quad-Core Model E5430 processor, which delivers exceptional performance and energy efficiency for server and workstation environments. With a speed of 2.66 GHz and an 80W power design, this CPU provides the perfect balance between power and performance, making it suitable for a wide range of enterprise applications. The Intel Xeon E5430 includes advanced features such as Intel Virtualization Technology, enabling multiple operating systems and applications to run in independent partitions for improved security and system efficiency. It also supports Intel 64 architecture, allowing access to larger amounts of memory; this is essential for high-performance computing tasks. The LENOVO 43W3994 with the Intel Xeon E5430 processor is engineered to meet the demands of today's complex data centers, delivering reliable, scalable, and cost-effective solutions for businesses looking to upgrade their server capabilities.

You May Also Be Interested in

HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess